ITT Cannon Circular Connector, Receptacle, Size 36, 31 Position, Box; Military Specification Itt Cannon MS3102E36-9P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 31 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 31 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 36, 31 Position, Box; Military Specification Itt Cannon - 71K7496 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 31 Position, Box; Military Specification Itt Cannon
71K7496
Circular Connector, Receptacle, Size 36, 31 Position, Box; Military Specification Itt Cannon 71K7496
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 31 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 31 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K7496
Product Name Circular Connector, Receptacle, Size 36, 31 Position, Box; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data