ITT Cannon Circular Connector, Rcpt, 36-5, Flange; Military Specification Itt Cannon MS3102E36-5S

Description
ER 4C 4#0 PIN RECP BOX
Request a Quote Datasheet
Description
ER 4C 4#0 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E36-5S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#0 PIN RECP BOX

ER 4C 4#0 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 36-5, Flange; Military Specification Itt Cannon - 67H0700 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-5, Flange; Military Specification Itt Cannon
67H0700
Circular Connector, Rcpt, 36-5, Flange; Military Specification Itt Cannon 67H0700
CIRCULAR CONNECTOR, RCPT, 36-5, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-5, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector Assemblies - MS3102E36-5S - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
MS3102E36-5S
Circular Connector Assemblies MS3102E36-5S
CONN RCPT FMALE 4P SILV SLDR CUP

CONN RCPT FMALE 4P SILV SLDR CUP

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E36-5S 67H0700 MS3102E36-5S
Product Name Circular Connector, Rcpt, 36-5, Flange; Military Specification Itt Cannon Circular Connector Assemblies
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190322 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details