ITT Cannon Connectors, Interconnects - Circular Connectors MS3102E32-8P

Description
Win Source Part Number: 1056643-MS3102E32-8P Category: Connectors, Interconnects>Circul ar Connectors Series: Military, MIL-DTL-5015, MS Number of Positions: 30 Color: Olive Drab Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Voltage Rating: 500VAC, 700VDC Ingress Protection: Environment Resistant Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 32-8 Contact Finish - Mating: Silver Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium Alternative Parts (Cross-Reference): MS3102R32-8P; MS3102A32-8S; 97-3102A-32-8P; MS3102R32-8S; MS3102A32-8P; CA3102R32-8PMS3102E- 32-8P; MS3102E328P; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 22A, 41A, 74A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: IMS3102E32-8P,MS3102 E328P,MS3102E32-8PPG -ND,MS3102E32-8PPG Base Product Number: MS3102E32 RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1056643-MS3102E32-8P Category: Connectors, Interconnects>Circul ar Connectors Series: Military, MIL-DTL-5015, MS Number of Positions: 30 Color: Olive Drab Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Voltage Rating: 500VAC, 700VDC Ingress Protection: Environment Resistant Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 32-8 Contact Finish - Mating: Silver Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium Alternative Parts (Cross-Reference): MS3102R32-8P; MS3102A32-8S; 97-3102A-32-8P; MS3102R32-8S; MS3102A32-8P; CA3102R32-8PMS3102E- 32-8P; MS3102E328P; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 22A, 41A, 74A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: IMS3102E32-8P,MS3102 E328P,MS3102E32-8PPG -ND,MS3102E32-8PPG Base Product Number: MS3102E32 RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1056643-MS3102E32-8P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1056643-MS3102E32-8P
Connectors, Interconnects - Circular Connectors 1056643-MS3102E32-8P
Win Source Part Number: 1056643-MS3102E32-8P Category: Connectors, Interconnects>Circul ar Connectors Series: Military, MIL-DTL-5015, MS Number of Positions: 30 Color: Olive Drab Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Voltage Rating: 500VAC, 700VDC Ingress Protection: Environment Resistant Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 32-8 Contact Finish - Mating: Silver Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium Alternative Parts (Cross-Reference): MS3102R32-8P; MS3102A32-8S; 97-3102A-32-8P; MS3102R32-8S; MS3102A32-8P; CA3102R32-8PMS3102E- 32-8P; MS3102E328P; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 22A, 41A, 74A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: IMS3102E32-8P,MS3102 E328P,MS3102E32-8PPG -ND,MS3102E32-8PPG Base Product Number: MS3102E32 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1056643-MS3102E32-8P
Category: Connectors, Interconnects>Circular Connectors
Series: Military, MIL-DTL-5015, MS
Number of Positions: 30
Color: Olive Drab
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Voltage Rating: 500VAC, 700VDC
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 32-8
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium
Alternative Parts (Cross-Reference): MS3102R32-8P; MS3102A32-8S; 97-3102A-32-8P; MS3102R32-8S; MS3102A32-8P; CA3102R32-8PMS3102E-32-8P; MS3102E328P;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 22A, 41A, 74A
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Other Names: IMS3102E32-8P,MS3102E328P,MS3102E32-8PPG-ND,MS3102E32-8PPG
Base Product Number: MS3102E32
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Connector Circular Box Mount Receptacle 30Ct Pin Itt Cannon - 50AJ5169 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 30Ct Pin Itt Cannon
50AJ5169
Connector Circular Box Mount Receptacle 30Ct Pin Itt Cannon 50AJ5169
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 30CT PIN

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 30CT PIN

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1056643-MS3102E32-8P 50AJ5169
Product Name Connectors, Interconnects - Circular Connectors Connector Circular Box Mount Receptacle 30Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plugs and Receptacles - 486-3-101-786-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details