ITT Cannon Circular Connector, Rcpt, 32-7, Flange; Military Specification Itt Cannon MS3102E32-7PY

Description
CIRCULAR CONNECTOR, RCPT, 32-7, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 32-7, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 32-7, Flange, part number MS3102E32-7PY, is designed for military applications and adheres to the MIL-DTL 5015 Series I specifications. It features a box mounting receptacle shell style with a threaded coupling mechanism. The connector has a shell size of 32 and accommodates a contact arrangement of 32-7, with a total of 7 contacts, including size 12 and size 16 contacts. The connector is constructed from aluminum alloy with olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. It operates effectively within an ambient temperature range of -55°C to +125°C and is rated for a test voltage of 1050 Vrms. The contact resistance is low, at 6 mΩ for size 15/15S/16/16S contacts and 3 mΩ for size 25/12 contacts. This connector is rated for a maximum contact rating of 22 A at +20 °C for size 15/15S/16/16S and 41 A for size 25/12. It has a minimum of 500 mating cycles and is resistant to salt spray for up to 500 hours. The insulator material is neoprene, providing additional protection against moisture and contaminants. The connector is not shielded and has an IP65 rating for ingress protection. Engineers considering this connector should evaluate its specifications against their project requirements, particularly in terms of environmental resilience and electrical performance.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 32-7, Flange, part number MS3102E32-7PY, is designed for military applications and adheres to the MIL-DTL 5015 Series I specifications. It features a box mounting receptacle shell style with a threaded coupling mechanism. The connector has a shell size of 32 and accommodates a contact arrangement of 32-7, with a total of 7 contacts, including size 12 and size 16 contacts. The connector is constructed from aluminum alloy with olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. It operates effectively within an ambient temperature range of -55°C to +125°C and is rated for a test voltage of 1050 Vrms. The contact resistance is low, at 6 mΩ for size 15/15S/16/16S contacts and 3 mΩ for size 25/12 contacts. This connector is rated for a maximum contact rating of 22 A at +20 °C for size 15/15S/16/16S and 41 A for size 25/12. It has a minimum of 500 mating cycles and is resistant to salt spray for up to 500 hours. The insulator material is neoprene, providing additional protection against moisture and contaminants. The connector is not shielded and has an IP65 rating for ingress protection. Engineers considering this connector should evaluate its specifications against their project requirements, particularly in terms of environmental resilience and electrical performance.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 32-7, Flange; Military Specification Itt Cannon - 02K7005 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-7, Flange; Military Specification Itt Cannon
02K7005
Circular Connector, Rcpt, 32-7, Flange; Military Specification Itt Cannon 02K7005
CIRCULAR CONNECTOR, RCPT, 32-7, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-7, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K7005
Product Name Circular Connector, Rcpt, 32-7, Flange; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2500 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers