ITT Cannon Circular Connector, Receptacle, Size 32, 4 Position, Box; Military Specification Itt Cannon MS3102E32-17PY

Description
ER 4C 4#4 PIN RECP BOX
Request a Quote Datasheet
Description
ER 4C 4#4 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E32-17PY - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#4 PIN RECP BOX

ER 4C 4#4 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 32, 4 Position, Box; Military Specification Itt Cannon - 02K6998 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 4 Position, Box; Military Specification Itt Cannon
02K6998
Circular Connector, Receptacle, Size 32, 4 Position, Box; Military Specification Itt Cannon 02K6998
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 4 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:YRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 4 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:YRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E32-17PY 02K6998
Product Name Circular Connector, Receptacle, Size 32, 4 Position, Box; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details