ITT Cannon Circular Connector, Receptacle, Size 32, 4 Position, Box; Military Specification Itt Cannon MS3102E32-17PX

Description
ER 4C 4#4 PIN RECP BOX
Request a Quote Datasheet
Description
ER 4C 4#4 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E32-17PX - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#4 PIN RECP BOX

ER 4C 4#4 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 32, 4 Position, Box; Military Specification Itt Cannon - 01J0400 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 4 Position, Box; Military Specification Itt Cannon
01J0400
Circular Connector, Receptacle, Size 32, 4 Position, Box; Military Specification Itt Cannon 01J0400
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 4 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:XRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 4 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:XRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E32-17PX 01J0400
Product Name Circular Connector, Receptacle, Size 32, 4 Position, Box; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - ECG.2B.304.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details