ITT Cannon CONN RCPT 2POS BOX MNT W/SCKT MS3102E28-7S

Description
CONN RCPT 2POS BOX MNT W/SCKT
Datasheet
Description
CONN RCPT 2POS BOX MNT W/SCKT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONN RCPT 2POS BOX MNT W/SCKT - 3728-MS3102E28-7S - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 2POS BOX MNT W/SCKT
3728-MS3102E28-7S
CONN RCPT 2POS BOX MNT W/SCKT 3728-MS3102E28-7S
CONN RCPT 2POS BOX MNT W/SCKT

CONN RCPT 2POS BOX MNT W/SCKT

Supplier's Site
Circular Connector, Rcpt, 28-7, Flange; Military Specification Itt Cannon - 95K5829 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-7, Flange; Military Specification Itt Cannon
95K5829
Circular Connector, Rcpt, 28-7, Flange; Military Specification Itt Cannon 95K5829
CIRCULAR CONNECTOR, RCPT, 28-7, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-7, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3728-MS3102E28-7S 95K5829
Product Name CONN RCPT 2POS BOX MNT W/SCKT Circular Connector, Rcpt, 28-7, Flange; Military Specification Itt Cannon
Geometry N (Normal)
Termination Solder Cup
Voltage Rating 900 to 1250 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HARSH MRD - MRDAP03M15000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers