ITT Cannon Circular Connector, Rcpt, 28-2, Flange; Military Specification Itt Cannon MS3102E28-2P

Description
ER 14C 12#16 2#12 PIN RECP BOX
Request a Quote Datasheet
Description
ER 14C 12#16 2#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E28-2P - PEI-Genesis
Philadelphia, PA, United States
ER 14C 12#16 2#12 PIN RECP BOX

ER 14C 12#16 2#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 28-2, Flange; Military Specification Itt Cannon - 67H0697 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-2, Flange; Military Specification Itt Cannon
67H0697
Circular Connector, Rcpt, 28-2, Flange; Military Specification Itt Cannon 67H0697
CIRCULAR CONNECTOR, RCPT, 28-2, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-2, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E28-2P 67H0697
Product Name Circular Connector, Rcpt, 28-2, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details