ITT Cannon Circular Conn, Rcpt, 28-21, Box Mount; Military Specification Itt Cannon MS3102E28-21SW

Description
ER 37C 37#16 SKT RECP BOX
Request a Quote Datasheet
Description
ER 37C 37#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E28-21SW - PEI-Genesis
Philadelphia, PA, United States
ER 37C 37#16 SKT RECP BOX

ER 37C 37#16 SKT RECP BOX

Buy Now
Circular Conn, Rcpt, 28-21, Box Mount; Military Specification Itt Cannon - 13AC0055 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 28-21, Box Mount; Military Specification Itt Cannon
13AC0055
Circular Conn, Rcpt, 28-21, Box Mount; Military Specification Itt Cannon 13AC0055
CIRCULAR CONN, RCPT, 28-21, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 28-21, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Rcpt, 28-21, Flange; Military Specification Itt Cannon - 02K6982 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-21, Flange; Military Specification Itt Cannon
02K6982
Circular Connector, Rcpt, 28-21, Flange; Military Specification Itt Cannon 02K6982
CIRCULAR CONNECTOR, RCPT, 28-21, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-21, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E28-21SW 13AC0055
Product Name Circular Conn, Rcpt, 28-21, Box Mount; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 884 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
Bi-Lobe® Panel Mount Flex Mount -Type FF -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers