ITT Cannon Circular Connector, Rcpt, 28-21, Flange; Military Specification Itt Cannon MS3102E28-21PW

Description
ER 37C 37#16 PIN RECP BOX
Request a Quote Datasheet
Description
ER 37C 37#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E28-21PW - PEI-Genesis
Philadelphia, PA, United States
ER 37C 37#16 PIN RECP BOX

ER 37C 37#16 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 28-21, Flange; Military Specification Itt Cannon - 92H1631 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-21, Flange; Military Specification Itt Cannon
92H1631
Circular Connector, Rcpt, 28-21, Flange; Military Specification Itt Cannon 92H1631
CIRCULAR CONNECTOR, RCPT, 28-21, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-21, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E28-21PW 92H1631
Product Name Circular Connector, Rcpt, 28-21, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details