ITT Cannon Circular Connector, Rcpt, 28-20, Flange; Military Specification Itt Cannon MS3102E28-20SW

Description
ER 14C 4#16 10#12 SKT RECP BOX
Request a Quote Datasheet
Description
ER 14C 4#16 10#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E28-20SW - PEI-Genesis
Philadelphia, PA, United States
ER 14C 4#16 10#12 SKT RECP BOX

ER 14C 4#16 10#12 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 28-20, Flange; Military Specification Itt Cannon - 02K6977 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-20, Flange; Military Specification Itt Cannon
02K6977
Circular Connector, Rcpt, 28-20, Flange; Military Specification Itt Cannon 02K6977
CIRCULAR CONNECTOR, RCPT, 28-20, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-20, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E28-20SW 02K6977
Product Name Circular Connector, Rcpt, 28-20, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details