ITT Cannon Circular Connector, Rcpt, 28-20, Flange; Military Specification Itt Cannon MS3102E28-20PW

Description
ER 14C 4#16 10#12 PIN RECP BOX
Request a Quote Datasheet
Description
ER 14C 4#16 10#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E28-20PW - PEI-Genesis
Philadelphia, PA, United States
ER 14C 4#16 10#12 PIN RECP BOX

ER 14C 4#16 10#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 28-20, Flange; Military Specification Itt Cannon - 02K6972 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-20, Flange; Military Specification Itt Cannon
02K6972
Circular Connector, Rcpt, 28-20, Flange; Military Specification Itt Cannon 02K6972
CIRCULAR CONNECTOR, RCPT, 28-20, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-20, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E28-20PW 02K6972
Product Name Circular Connector, Rcpt, 28-20, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Circular Connector Assemblies - EEG.2K.304.CYM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 15.0 amps
View Details
3 suppliers