ITT Cannon Circular Connector, Rcpt, 28-16, Flange; Military Specification Itt Cannon MS3102E28-16P

Description
CIRCULAR CONNECTOR, RCPT, 28-16, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 28-16, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 28-16, Flange; Military Specification Itt Cannon - 95C0635 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-16, Flange; Military Specification Itt Cannon
95C0635
Circular Connector, Rcpt, 28-16, Flange; Military Specification Itt Cannon 95C0635
CIRCULAR CONNECTOR, RCPT, 28-16, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-16, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Box Mount Receptacle 20Ct Pin Itt Cannon - 50AJ5150 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 20Ct Pin Itt Cannon
50AJ5150
Connector Circular Box Mount Receptacle 20Ct Pin Itt Cannon 50AJ5150
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 20CT PIN

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 20CT PIN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 95C0635 50AJ5150
Product Name Circular Connector, Rcpt, 28-16, Flange; Military Specification Itt Cannon Connector Circular Box Mount Receptacle 20Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products