ITT Cannon Circular Connector, Rcpt, 28-15, Flange; Military Specification Itt Cannon MS3102E28-15PW

Description
ER 35C 35#16 PIN RECP BOX
Request a Quote Datasheet
Description
ER 35C 35#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E28-15PW - PEI-Genesis
Philadelphia, PA, United States
ER 35C 35#16 PIN RECP BOX

ER 35C 35#16 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 28-15, Flange; Military Specification Itt Cannon - 02K6963 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-15, Flange; Military Specification Itt Cannon
02K6963
Circular Connector, Rcpt, 28-15, Flange; Military Specification Itt Cannon 02K6963
CIRCULAR CONNECTOR, RCPT, 28-15, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-15, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E28-15PW 02K6963
Product Name Circular Connector, Rcpt, 28-15, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers