ITT Cannon Circular Connector, Receptacle, Size 28, 7 Position, Box; Military Specification Itt Cannon MS3102E28-10S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 7 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 7 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 28, 7 Position, Box; Military Specification Itt Cannon - 02K6948 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 7 Position, Box; Military Specification Itt Cannon
02K6948
Circular Connector, Receptacle, Size 28, 7 Position, Box; Military Specification Itt Cannon 02K6948
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 7 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 7 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K6948
Product Name Circular Connector, Receptacle, Size 28, 7 Position, Box; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data