The Circular Connector, Rcpt, 24-9, Flange, part number MS3102E24-9S, is designed for military applications and adheres to the MIL-DTL 5015 Series specifications. It features a box mounting receptacle shell style with a threaded coupling mechanism. The connector has a contact arrangement of 24-9, accommodating two size 4 solder cup contacts. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, it offers durability and resistance to environmental factors, including 500 hours of salt spray resistance. The connector operates effectively within an ambient temperature range of -55°C to +125°C and has an insulator resistance exceeding 1000 MΩ. With a contact rating of 135 A at +20 °C and a test voltage of 1600 Vrms, this connector is suitable for high-power applications. It supports a minimum of 500 mating cycles and has a coupling torque specification of 14 Nm maximum for closing. The connector is not shielded and does not comply with RoHS standards.
ER 2C 2#4 SKT RECP BOX
CIRCULAR CONNECTOR, RCPT, 24-9, FLANGE; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3102E24-9S | 24C7606 |
| Product Name | Circular Connector, Rcpt, 24-9, Flange; Military Specification Itt Cannon | |
| Gender | Female / Jack |