ITT Cannon Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon MS3102E24-7PY

Description
ER 16C 14#16 2#12 PIN RECP BOX
Request a Quote Datasheet
Description
ER 16C 14#16 2#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E24-7PY - PEI-Genesis
Philadelphia, PA, United States
ER 16C 14#16 2#12 PIN RECP BOX

ER 16C 14#16 2#12 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
ER 16C 14#16 2#12 PIN RECP BOX

ER 16C 14#16 2#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon - 02K6940 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon
02K6940
Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon 02K6940
CIRCULAR CONNECTOR, RCPT, 24-7, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-7, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E24-7PY MS3102E24-7PY 02K6940
Product Name Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details