ITT Cannon Circular Conn, Rcpt, 24-7, Box Mount; Military Specification Itt Cannon MS3102E24-7P

Description
ER 16C 14#16 2#12 PIN RECP BOX
Request a Quote Datasheet
Description
ER 16C 14#16 2#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E24-7P - PEI-Genesis
Philadelphia, PA, United States
ER 16C 14#16 2#12 PIN RECP BOX

ER 16C 14#16 2#12 PIN RECP BOX

Buy Now
Circular Conn, Rcpt, 24-7, Box Mount; Military Specification Itt Cannon - 13AC0045 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-7, Box Mount; Military Specification Itt Cannon
13AC0045
Circular Conn, Rcpt, 24-7, Box Mount; Military Specification Itt Cannon 13AC0045
CIRCULAR CONN, RCPT, 24-7, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-7, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon - 22C6918 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon
22C6918
Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon 22C6918
CIRCULAR CONNECTOR, RCPT, 24-7, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-7, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E24-7P 13AC0045
Product Name Circular Conn, Rcpt, 24-7, Box Mount; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 101012 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details