The Circular Connector, part number MS3102E24-5SW, is a box mounting receptacle designed to meet military specifications under the MIL-DTL 5015 Series. It features a threaded coupling and includes 16 solder cup contacts arranged in a 24-5 configuration. The connector is constructed from aluminum alloy with an olive drab chromate coating over cadmium plating, ensuring durability in harsh environments. This connector operates effectively within a temperature range of -55°C to +125°C and has a contact rating of 22 A at +20 °C. It offers a high insulator resistance of over 1000 MΩ and can withstand a test voltage of 1600 Vrms. The connector is rated for IP65 protection, making it resistant to dust and water ingress. It has a minimum mating cycle life of 500 cycles and is designed to endure 500 hours of salt spray exposure. Engineers considering this connector should note its robust construction and reliable performance in demanding applications, making it suitable for military and industrial use.
CIRCULAR CONN, RCPT, 24-5, BOX MOUNT; Military Specification:MIL-DT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 13AC0043 |
| Product Name | Circular Conn, Rcpt, 24-5, Box Mount; Military Specification Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors; Military Connector |