ITT Cannon Circular Conn, Rcpt, 24-5, Box Mount; Military Specification Itt Cannon MS3102E24-5PW

Description
ER 16C 16#16 PIN RECP BOX
Request a Quote Datasheet
Description
ER 16C 16#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E24-5PW - PEI-Genesis
Philadelphia, PA, United States
ER 16C 16#16 PIN RECP BOX

ER 16C 16#16 PIN RECP BOX

Buy Now
Circular Conn, Rcpt, 24-5, Box Mount; Military Specification Itt Cannon - 13AC0041 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-5, Box Mount; Military Specification Itt Cannon
13AC0041
Circular Conn, Rcpt, 24-5, Box Mount; Military Specification Itt Cannon 13AC0041
CIRCULAR CONN, RCPT, 24-5, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-5, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Rcpt, 24-5, Flange; Military Specification Itt Cannon - 81H5732 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-5, Flange; Military Specification Itt Cannon
81H5732
Circular Connector, Rcpt, 24-5, Flange; Military Specification Itt Cannon 81H5732
CIRCULAR CONNECTOR, RCPT, 24-5, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-5, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E24-5PW 13AC0041
Product Name Circular Conn, Rcpt, 24-5, Box Mount; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details