ITT Cannon Circular Connector, Rcpt, 24-28, Flange; Military Specification Itt Cannon MS3102E24-28P

Description
ER 24C 24#16 SKT RECP LINE
Request a Quote Datasheet
Description
ER 24C 24#16 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E24-28P - PEI-Genesis
Philadelphia, PA, United States
ER 24C 24#16 SKT RECP LINE

ER 24C 24#16 SKT RECP LINE

Buy Now
Circular Connector, Rcpt, 24-28, Flange; Military Specification Itt Cannon - 88F5320 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-28, Flange; Military Specification Itt Cannon
88F5320
Circular Connector, Rcpt, 24-28, Flange; Military Specification Itt Cannon 88F5320
CIRCULAR CONNECTOR, RCPT, 24-28, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-28, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Box Mount Receptacle 24Ct Pin Itt Cannon - 50AJ5136 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 24Ct Pin Itt Cannon
50AJ5136
Connector Circular Box Mount Receptacle 24Ct Pin Itt Cannon 50AJ5136
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 24CT PIN

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 24CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E24-28P 88F5320 50AJ5136
Product Name Circular Connector, Rcpt, 24-28, Flange; Military Specification Itt Cannon Connector Circular Box Mount Receptacle 24Ct Pin Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 16 Socket - 190734 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details