ITT Cannon Circular Connector, Receptacle, Size 24, 4 Position, Box; Military Specification Itt Cannon MS3102E24-22SY

Description
ER 4C 4#8 SKT RECP BOX
Request a Quote Datasheet
Description
ER 4C 4#8 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E24-22SY - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 SKT RECP BOX

ER 4C 4#8 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 24, 4 Position, Box; Military Specification Itt Cannon - 25K7253 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 4 Position, Box; Military Specification Itt Cannon
25K7253
Circular Connector, Receptacle, Size 24, 4 Position, Box; Military Specification Itt Cannon 25K7253
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E24-22SY 25K7253
Product Name Circular Connector, Receptacle, Size 24, 4 Position, Box; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details