ITT Cannon Circular Connector, Receptacle, Size 24, 4 Position, Box; Military Specification Itt Cannon MS3102E24-22S

Description
ER 4C 4#8 SKT RECP BOX
Request a Quote Datasheet
Description
ER 4C 4#8 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E24-22S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 SKT RECP BOX

ER 4C 4#8 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 24, 4 Position, Box; Military Specification Itt Cannon - 25K7250 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 4 Position, Box; Military Specification Itt Cannon
25K7250
Circular Connector, Receptacle, Size 24, 4 Position, Box; Military Specification Itt Cannon 25K7250
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E24-22S 25K7250
Product Name Circular Connector, Receptacle, Size 24, 4 Position, Box; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details