ITT Cannon Circular Conn, Rcpt, 24-11, Box Mount; Military Specification Itt Cannon MS3102E24-11P

Description
ER 9C 6#12 3#8 SKT RECP LINE
Request a Quote Datasheet
Description
ER 9C 6#12 3#8 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E24-11P - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#12 3#8 SKT RECP LINE

ER 9C 6#12 3#8 SKT RECP LINE

Buy Now
Circular Conn, Rcpt, 24-11, Box Mount; Military Specification Itt Cannon - 13AC0039 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-11, Box Mount; Military Specification Itt Cannon
13AC0039
Circular Conn, Rcpt, 24-11, Box Mount; Military Specification Itt Cannon 13AC0039
CIRCULAR CONN, RCPT, 24-11, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-11, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Rcpt, 24-11, Flange; Military Specification Itt Cannon - 27C2346 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-11, Flange; Military Specification Itt Cannon
27C2346
Circular Connector, Rcpt, 24-11, Flange; Military Specification Itt Cannon 27C2346
CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E24-11P 13AC0039
Product Name Circular Conn, Rcpt, 24-11, Box Mount; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823590-8 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers