ITT Cannon Circular Connector, Rcpt, 22-7, Flange; Military Specification Itt Cannon MS3102E22-7S

Description
CIRCULAR CONNECTOR, RCPT, 22-7, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 22-7, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 22-7, Flange; Military Specification Itt Cannon - 02K6910 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-7, Flange; Military Specification Itt Cannon
02K6910
Circular Connector, Rcpt, 22-7, Flange; Military Specification Itt Cannon 02K6910
CIRCULAR CONNECTOR, RCPT, 22-7, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-7, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Box Mount Receptacle 01Ct Socket Itt Cannon - 50AJ5124 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 01Ct Socket Itt Cannon
50AJ5124
Connector Circular Box Mount Receptacle 01Ct Socket Itt Cannon 50AJ5124
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 01CT SOCKET

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 01CT SOCKET

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02K6910 50AJ5124
Product Name Circular Connector, Rcpt, 22-7, Flange; Military Specification Itt Cannon Connector Circular Box Mount Receptacle 01Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products