ITT Cannon Circular Connector, Receptacle, Size 22, 3 Position, Box; Military Specification Itt Cannon MS3102E22-2S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 3 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 3 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 22, 3 Position, Box, part number MS3102E22-2S, is designed for military applications and adheres to the MIL-DTL 5015 Series specifications. It features a box mounting receptacle with a threaded coupling and is equipped with three solder cup contacts of size 8. The connector is constructed from aluminum alloy with an olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. This connector operates effectively within an ambient temperature range of -55°C to +125°C and has a contact rating of 74 A at +20 °C. It offers a high insulator resistance of over 1000 MΩ and can withstand a test voltage of 2500 Vrms. The connector is rated IP65 for ingress protection and has been tested for 500 hours of salt spray resistance, making it suitable for harsh environments. With a minimum of 500 mating cycles and a contact retention force of 80 N, this connector is designed for reliable performance in demanding applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 22, 3 Position, Box, part number MS3102E22-2S, is designed for military applications and adheres to the MIL-DTL 5015 Series specifications. It features a box mounting receptacle with a threaded coupling and is equipped with three solder cup contacts of size 8. The connector is constructed from aluminum alloy with an olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. This connector operates effectively within an ambient temperature range of -55°C to +125°C and has a contact rating of 74 A at +20 °C. It offers a high insulator resistance of over 1000 MΩ and can withstand a test voltage of 2500 Vrms. The connector is rated IP65 for ingress protection and has been tested for 500 hours of salt spray resistance, making it suitable for harsh environments. With a minimum of 500 mating cycles and a contact retention force of 80 N, this connector is designed for reliable performance in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 3 Position, Box; Military Specification Itt Cannon - 49H7113 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 3 Position, Box; Military Specification Itt Cannon
49H7113
Circular Connector, Receptacle, Size 22, 3 Position, Box; Military Specification Itt Cannon 49H7113
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 3 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 3 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49H7113
Product Name Circular Connector, Receptacle, Size 22, 3 Position, Box; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 4108877 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details