ITT Cannon Circular Conn, Rcpt, 22-2, Box Mount; Military Specification Itt Cannon MS3102E22-2P

Description
ER 3C 3#8 SKT RECP LINE
Request a Quote Datasheet
Description
ER 3C 3#8 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E22-2P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#8 SKT RECP LINE

ER 3C 3#8 SKT RECP LINE

Buy Now
Circular Conn, Rcpt, 22-2, Box Mount; Military Specification Itt Cannon - 13AC0034 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 22-2, Box Mount; Military Specification Itt Cannon
13AC0034
Circular Conn, Rcpt, 22-2, Box Mount; Military Specification Itt Cannon 13AC0034
CIRCULAR CONN, RCPT, 22-2, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 22-2, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E22-2P 13AC0034
Product Name Circular Conn, Rcpt, 22-2, Box Mount; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details