ITT Cannon Circular Connector, Receptacle, Size 22, 8 Position, Box; Military Specification Itt Cannon MS3102E22-23PW

Description
ER 8C 8#12 PIN RECP BOX
Request a Quote Datasheet
Description
ER 8C 8#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E22-23PW - PEI-Genesis
Philadelphia, PA, United States
ER 8C 8#12 PIN RECP BOX

ER 8C 8#12 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
ER 8C 8#12 PIN RECP BOX

ER 8C 8#12 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 22, 8 Position, Box; Military Specification Itt Cannon - 02K6899 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 8 Position, Box; Military Specification Itt Cannon
02K6899
Circular Connector, Receptacle, Size 22, 8 Position, Box; Military Specification Itt Cannon 02K6899
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Insert Rotation:WRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E22-23PW MS3102E22-23PW 02K6899
Product Name Circular Connector, Receptacle, Size 22, 8 Position, Box; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details