ITT Cannon Circular Connector, Receptacle, Size 22, 4 Position, Box; Military Specification Itt Cannon MS3102E22-22P

Description
ER 4C 4#8 SKT RECP LINE
Request a Quote Datasheet
Description
ER 4C 4#8 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E22-22P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 SKT RECP LINE

ER 4C 4#8 SKT RECP LINE

Buy Now
Circular Connector, Receptacle, Size 22, 4 Position, Box; Military Specification Itt Cannon - 24C8378 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 4 Position, Box; Military Specification Itt Cannon
24C8378
Circular Connector, Receptacle, Size 22, 4 Position, Box; Military Specification Itt Cannon 24C8378
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 4 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 4 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E22-22P 24C8378
Product Name Circular Connector, Receptacle, Size 22, 4 Position, Box; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products