ITT Cannon Circular Connector, Rcpt, 22-19, Flange; Military Specification Itt Cannon MS3102E22-19SW

Description
ER 14C 14#16 SKT RECP BOX
Request a Quote
Description
ER 14C 14#16 SKT RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E22-19SW - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 SKT RECP BOX

ER 14C 14#16 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 22-19, Flange; Military Specification Itt Cannon - 02K6885 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-19, Flange; Military Specification Itt Cannon
02K6885
Circular Connector, Rcpt, 22-19, Flange; Military Specification Itt Cannon 02K6885
CIRCULAR CONNECTOR, RCPT, 22-19, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-19, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Box Mount Receptacle 14Ct Socket Itt Cannon - 50AJ5114 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 14Ct Socket Itt Cannon
50AJ5114
Connector Circular Box Mount Receptacle 14Ct Socket Itt Cannon 50AJ5114
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 14CT SOCKET

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 14CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E22-19SW 02K6885 50AJ5114
Product Name Circular Connector, Rcpt, 22-19, Flange; Military Specification Itt Cannon Connector Circular Box Mount Receptacle 14Ct Socket Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Coupling Bayonet
View Details