ITT Cannon Circular Connector, Receptacle, Size 22, 14 Position, Box; Military Specification Itt Cannon MS3102E22-19PY

Description
ER 14C 14#16 PIN RECP BOX
Request a Quote Datasheet
Description
ER 14C 14#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E22-19PY - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 PIN RECP BOX

ER 14C 14#16 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
ER 14C 14#16 PIN RECP BOX

ER 14C 14#16 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 22, 14 Position, Box; Military Specification Itt Cannon - 02K6884 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 14 Position, Box; Military Specification Itt Cannon
02K6884
Circular Connector, Receptacle, Size 22, 14 Position, Box; Military Specification Itt Cannon 02K6884
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 14 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 14 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E22-19PY MS3102E22-19PY 02K6884
Product Name Circular Connector, Receptacle, Size 22, 14 Position, Box; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details