ITT Cannon Circular Connector, Rcpt, 22-14, Flange; Military Specification Itt Cannon MS3102E22-14SZ

Description
ER 19C 19#16 SKT RECP BOX
Request a Quote Datasheet
Description
ER 19C 19#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 19C 19#16 SKT RECP BOX

ER 19C 19#16 SKT RECP BOX

Buy Now
 - ITT Cannon MS3102E22-14SZ - PEI-Genesis
Philadelphia, PA, United States
ER 19C 19#16 SKT RECP BOX

ER 19C 19#16 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 22-14, Flange; Military Specification Itt Cannon - 02K6878 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-14, Flange; Military Specification Itt Cannon
02K6878
Circular Connector, Rcpt, 22-14, Flange; Military Specification Itt Cannon 02K6878
CIRCULAR CONNECTOR, RCPT, 22-14, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-14, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102E22-14SZ ITT Cannon MS3102E22-14SZ 02K6878
Product Name Circular Connector, Rcpt, 22-14, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details