ITT Cannon Circular Connector, Receptacle, Size 22, 19 Position, Box; Military Specification Itt Cannon MS3102E22-14P

Description
ER 19C 19#16 PIN RECP BOX
Request a Quote Datasheet
Description
ER 19C 19#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E22-14P - PEI-Genesis
Philadelphia, PA, United States
ER 19C 19#16 PIN RECP BOX

ER 19C 19#16 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 22, 19 Position, Box; Military Specification Itt Cannon - 98B2517 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 19 Position, Box; Military Specification Itt Cannon
98B2517
Circular Connector, Receptacle, Size 22, 19 Position, Box; Military Specification Itt Cannon 98B2517
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 19 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 19 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site
Circular Conn, Rcpt, 22-14, Box Mount; Military Specification Itt Cannon - 13AC0033 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 22-14, Box Mount; Military Specification Itt Cannon
13AC0033
Circular Conn, Rcpt, 22-14, Box Mount; Military Specification Itt Cannon 13AC0033
CIRCULAR CONN, RCPT, 22-14, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 22-14, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E22-14P 98B2517 13AC0033
Product Name Circular Connector, Receptacle, Size 22, 19 Position, Box; Military Specification Itt Cannon Circular Conn, Rcpt, 22-14, Box Mount; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details