ITT Cannon Circular Connector, Rcpt, 20-7, Flange; Military Specification Itt Cannon MS3102E20-7P

Description
ER 8C 8#16 SKT RECP LINE
Request a Quote Datasheet
Description
ER 8C 8#16 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E20-7P - PEI-Genesis
Philadelphia, PA, United States
ER 8C 8#16 SKT RECP LINE

ER 8C 8#16 SKT RECP LINE

Buy Now
Swedesboro, NJ, United States
ER 8C 8#16 SKT RECP LINE

ER 8C 8#16 SKT RECP LINE

Buy Now
Circular Connector, Rcpt, 20-7, Flange; Military Specification Itt Cannon - 90B9867 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-7, Flange; Military Specification Itt Cannon
90B9867
Circular Connector, Rcpt, 20-7, Flange; Military Specification Itt Cannon 90B9867
CIRCULAR CONNECTOR, RCPT, 20-7, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-7, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E20-7P MS3102E20-7P 90B9867
Product Name Circular Connector, Rcpt, 20-7, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details