ITT Cannon Circular Conn, Rcpt, 20-4, Box Mount; Military Specification Itt Cannon MS3102E20-4P

Description
ER 4C 4#12 SKT RECP LINE
Request a Quote Datasheet
Description
ER 4C 4#12 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E20-4P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 SKT RECP LINE

ER 4C 4#12 SKT RECP LINE

Buy Now
Circular Conn, Rcpt, 20-4, Box Mount; Military Specification Itt Cannon - 13AC0031 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-4, Box Mount; Military Specification Itt Cannon
13AC0031
Circular Conn, Rcpt, 20-4, Box Mount; Military Specification Itt Cannon 13AC0031
CIRCULAR CONN, RCPT, 20-4, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-4, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Rcpt, 20-4, Flange; Military Specification Itt Cannon - 23C9534 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-4, Flange; Military Specification Itt Cannon
23C9534
Circular Connector, Rcpt, 20-4, Flange; Military Specification Itt Cannon 23C9534
CIRCULAR CONNECTOR, RCPT, 20-4, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-4, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E20-4P 13AC0031
Product Name Circular Conn, Rcpt, 20-4, Box Mount; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details