ITT Cannon Circular Conn, Rcpt, 20-33, Box Mount; Military Specification Itt Cannon MS3102E20-33P

Description
CIRCULAR CONN, RCPT, 20-33, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 20-33, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 20-33, Box Mount; Military Specification Itt Cannon - 13AC0029 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-33, Box Mount; Military Specification Itt Cannon
13AC0029
Circular Conn, Rcpt, 20-33, Box Mount; Military Specification Itt Cannon 13AC0029
CIRCULAR CONN, RCPT, 20-33, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-33, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Rcpt, 20-33, Flange; Military Specification Itt Cannon - 91B9567 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-33, Flange; Military Specification Itt Cannon
91B9567
Circular Connector, Rcpt, 20-33, Flange; Military Specification Itt Cannon 91B9567
CIRCULAR CONNECTOR, RCPT, 20-33, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-33, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13AC0029
Product Name Circular Conn, Rcpt, 20-33, Box Mount; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7826A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details