ITT Cannon Circular Conn, Rcpt, 20-29, Box Mount; Military Specification Itt Cannon MS3102E20-29PW

Description
ER 17C 17#16 PIN RECP BOX
Request a Quote Datasheet
Description
ER 17C 17#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 17C 17#16 PIN RECP BOX

ER 17C 17#16 PIN RECP BOX

Buy Now
 - ITT Cannon MS3102E20-29PW - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 PIN RECP BOX

ER 17C 17#16 PIN RECP BOX

Buy Now
Circular Conn, Rcpt, 20-29, Box Mount; Military Specification Itt Cannon - 13AC0027 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-29, Box Mount; Military Specification Itt Cannon
13AC0027
Circular Conn, Rcpt, 20-29, Box Mount; Military Specification Itt Cannon 13AC0027
CIRCULAR CONN, RCPT, 20-29, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-29, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon - 13J0628 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon
13J0628
Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon 13J0628
CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102E20-29PW ITT Cannon MS3102E20-29PW 13AC0027
Product Name Circular Conn, Rcpt, 20-29, Box Mount; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details