ITT Cannon Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon MS3102E20-27PW

Description
ER 14C 14#16 PIN RECP BOX
Request a Quote
Description
ER 14C 14#16 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E20-27PW - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 PIN RECP BOX

ER 14C 14#16 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon - 02K6859 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon
02K6859
Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon 02K6859
CIRCULAR CONNECTOR, RCPT, 20-27, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-27, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Box Mount Receptacle 14Ct Pin Itt Cannon - 50AJ5100 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 14Ct Pin Itt Cannon
50AJ5100
Connector Circular Box Mount Receptacle 14Ct Pin Itt Cannon 50AJ5100
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 14CT PIN

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 14CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E20-27PW 02K6859 50AJ5100
Product Name Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon Connector Circular Box Mount Receptacle 14Ct Pin Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers