ITT Cannon Circular Connector, Receptacle, Size 20, 2 Position, Box; Military Specification Itt Cannon MS3102E20-23S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 2 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 2 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 20, 2 Position, Box; Military Specification Itt Cannon - 02K6855 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 2 Position, Box; Military Specification Itt Cannon
02K6855
Circular Connector, Receptacle, Size 20, 2 Position, Box; Military Specification Itt Cannon 02K6855
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 2 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 2 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K6855
Product Name Circular Connector, Receptacle, Size 20, 2 Position, Box; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - EEG.1B.304.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 10.0 amps
View Details
2 suppliers