ITT Cannon Circular Conn, Rcpt, 20-22, Box Mount; Military Specification Itt Cannon MS3102E20-22S

Description
ER 6C 3#16 3#8 PIN RECP BOX
Request a Quote
Description
ER 6C 3#16 3#8 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E20-22S - PEI-Genesis
Philadelphia, PA, United States
ER 6C 3#16 3#8 PIN RECP BOX

ER 6C 3#16 3#8 PIN RECP BOX

Buy Now
Circular Conn, Rcpt, 20-22, Box Mount; Military Specification Itt Cannon - 13AC0024 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-22, Box Mount; Military Specification Itt Cannon
13AC0024
Circular Conn, Rcpt, 20-22, Box Mount; Military Specification Itt Cannon 13AC0024
CIRCULAR CONN, RCPT, 20-22, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-22, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Rcpt, 20-22, Flange; Military Specification Itt Cannon - 18C2709 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-22, Flange; Military Specification Itt Cannon
18C2709
Circular Connector, Rcpt, 20-22, Flange; Military Specification Itt Cannon 18C2709
CIRCULAR CONNECTOR, RCPT, 20-22, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-22, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E20-22S 13AC0024
Product Name Circular Conn, Rcpt, 20-22, Box Mount; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - ECG.2B.318.CYM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.5 amps
View Details