ITT Cannon Circular Connector, Receptacle, Size 20, 3 Position, Box; Military Specification Itt Cannon MS3102E20-19SX

Description
ER 3C 3#8 SKT RECP BOX
Request a Quote Datasheet
Description
ER 3C 3#8 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E20-19SX - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#8 SKT RECP BOX

ER 3C 3#8 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 20, 3 Position, Box; Military Specification Itt Cannon - 02K6848 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 3 Position, Box; Military Specification Itt Cannon
02K6848
Circular Connector, Receptacle, Size 20, 3 Position, Box; Military Specification Itt Cannon 02K6848
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E20-19SX 02K6848
Product Name Circular Connector, Receptacle, Size 20, 3 Position, Box; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details