ITT Cannon Circular Connector, Receptacle, Size 20, 3 Position, Box; Military Specification Itt Cannon MS3102E20-19P

Description
ER 3C 3#8 SKT PLUG LINE
Request a Quote Datasheet
Description
ER 3C 3#8 SKT PLUG LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E20-19P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#8 SKT PLUG LINE

ER 3C 3#8 SKT PLUG LINE

Buy Now
Circular Connector, Receptacle, Size 20, 3 Position, Box; Military Specification Itt Cannon - 25H6626 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 3 Position, Box; Military Specification Itt Cannon
25H6626
Circular Connector, Receptacle, Size 20, 3 Position, Box; Military Specification Itt Cannon 25H6626
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E20-19P 25H6626
Product Name Circular Connector, Receptacle, Size 20, 3 Position, Box; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. Connector for RG58 Cable - ET-BMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-2031-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers