ITT Cannon Circular Connector, Rcpt, 20-18, Flange; Military Specification Itt Cannon MS3102E20-18SX

Description
ER 9C 6#16 3#12 SKT RECP BOX
Request a Quote Datasheet
Description
ER 9C 6#16 3#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E20-18SX - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#16 3#12 SKT RECP BOX

ER 9C 6#16 3#12 SKT RECP BOX

Buy Now
Swedesboro, NJ, United States
ER 9C 6#16 3#12 SKT RECP BOX

ER 9C 6#16 3#12 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 20-18, Flange; Military Specification Itt Cannon - 02K6845 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-18, Flange; Military Specification Itt Cannon
02K6845
Circular Connector, Rcpt, 20-18, Flange; Military Specification Itt Cannon 02K6845
CIRCULAR CONNECTOR, RCPT, 20-18, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-18, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E20-18SX MS3102E20-18SX 02K6845
Product Name Circular Connector, Rcpt, 20-18, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details