ITT Cannon Circular Connectors - MS3102E20-18S MS3102E20-18S

Description
ER 9C 6#16 3#12 SKT RECP BOX
Request a Quote Datasheet
Description
ER 9C 6#16 3#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E20-18S - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#16 3#12 SKT RECP BOX

ER 9C 6#16 3#12 SKT RECP BOX

Buy Now
Circular Connectors - MS3102E20-18S - 766414-MS3102E20-18S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS3102E20-18S
766414-MS3102E20-18S
Circular Connectors - MS3102E20-18S 766414-MS3102E20-18S
Manufacturer: ITT Cannon, LLC Win Source Part Number: 766414-MS3102E20-18S Series: Military, MIL-DTL-5015, MS Packaging: Bulk Number of Positions: 9 Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Current Rating: 22A, 41A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 20-18 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: MS Categories: Connectors, Interconnects Voltage Rating DC: 500VAC, 700VDC Introduction Date: January 27, 2005 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 766414-MS3102E20-18S
Series: Military, MIL-DTL-5015, MS
Packaging: Bulk
Number of Positions: 9
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish: Silver
Current Rating: 22A, 41A
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Panel Mount, Flange
Shell Size - Insert: 20-18
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Family Name: MS
Categories: Connectors, Interconnects
Voltage Rating DC: 500VAC, 700VDC
Introduction Date: January 27, 2005
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circular Connector, Rcpt, 20-18, Flange; Military Specification Itt Cannon - 98B2723 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-18, Flange; Military Specification Itt Cannon
98B2723
Circular Connector, Rcpt, 20-18, Flange; Military Specification Itt Cannon 98B2723
CIRCULAR CONNECTOR, RCPT, 20-18, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-18, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E20-18S 766414-MS3102E20-18S 98B2723
Product Name Circular Connectors - MS3102E20-18S Circular Connector, Rcpt, 20-18, Flange; Military Specification Itt Cannon
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Termination Solder Cup
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9306BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
QMA (M) R/A Connector for RG58 Cable - ET-QMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details