ITT Cannon Circular Connector, Rcpt, 20-16, Flange; Military Specification Itt Cannon MS3102E20-16P

Description
CIRCULAR CONNECTOR, RCPT, 20-16, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 20-16, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 20-16, Flange; Military Specification Itt Cannon - 90B3907 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-16, Flange; Military Specification Itt Cannon
90B3907
Circular Connector, Rcpt, 20-16, Flange; Military Specification Itt Cannon 90B3907
CIRCULAR CONNECTOR, RCPT, 20-16, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-16, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Box Mount Receptacle 09Ct Pin Itt Cannon - 50AJ5094 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 09Ct Pin Itt Cannon
50AJ5094
Connector Circular Box Mount Receptacle 09Ct Pin Itt Cannon 50AJ5094
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 09CT PIN

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 09CT PIN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 90B3907 50AJ5094
Product Name Circular Connector, Rcpt, 20-16, Flange; Military Specification Itt Cannon Connector Circular Box Mount Receptacle 09Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data