ITT Cannon Circular Connector, Rcpt, 18-4, Flange; Military Specification Itt Cannon MS3102E18-4S

Description
ER 4C 4#16 SKT RECP BOX
Request a Quote Datasheet
Description
ER 4C 4#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E18-4S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16 SKT RECP BOX

ER 4C 4#16 SKT RECP BOX

Buy Now
Swedesboro, NJ, United States
ER 4C 4#16 PIN RECP

ER 4C 4#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 18-4, Flange; Military Specification Itt Cannon - 25H8027 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-4, Flange; Military Specification Itt Cannon
25H8027
Circular Connector, Rcpt, 18-4, Flange; Military Specification Itt Cannon 25H8027
CIRCULAR CONNECTOR, RCPT, 18-4, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-4, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E18-4S MS3102E18-4S 25H8027
Product Name Circular Connector, Rcpt, 18-4, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Power supply socket - NECU-G78G5-C2 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details