ITT Cannon Circular Connector, Receptacle, Size 18, 2 Position, Box; Military Specification Itt Cannon MS3102E18-3PW

Description
ER 2C 2#12 PIN RECP BOX
Request a Quote Datasheet
Description
ER 2C 2#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E18-3PW - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#12 PIN RECP BOX

ER 2C 2#12 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 18, 2 Position, Box; Military Specification Itt Cannon - 25C6086 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 2 Position, Box; Military Specification Itt Cannon
25C6086
Circular Connector, Receptacle, Size 18, 2 Position, Box; Military Specification Itt Cannon 25C6086
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 2 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 2 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:WRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E18-3PW 25C6086
Product Name Circular Connector, Receptacle, Size 18, 2 Position, Box; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7923D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details