ITT Cannon Circular Connector, Receptacle, Size 18, 2 Position, Box; Military Specification Itt Cannon MS3102E18-3P

Description
ER 2C 2#12 PIN RECP BOX
Request a Quote Datasheet
Description
ER 2C 2#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E18-3P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#12 PIN RECP BOX

ER 2C 2#12 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 18, 2 Position, Box; Military Specification Itt Cannon - 02K6829 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 2 Position, Box; Military Specification Itt Cannon
02K6829
Circular Connector, Receptacle, Size 18, 2 Position, Box; Military Specification Itt Cannon 02K6829
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 2 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 2 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E18-3P 02K6829
Product Name Circular Connector, Receptacle, Size 18, 2 Position, Box; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data