ITT Cannon Circular Connector Assemblies MS3102E18-1S

Description
ER 10C 10#16 SKT RECP BOX
Request a Quote Datasheet
Description
ER 10C 10#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E18-1S - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 SKT RECP BOX

ER 10C 10#16 SKT RECP BOX

Buy Now
Circular Connector Assemblies - 1200-1084-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1084-ND
Circular Connector Assemblies 1200-1084-ND
10 Position Circular Connector Receptacle, Female Sockets Solder Cup

10 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
ER 10C 10#16 PIN RECP BOX

ER 10C 10#16 PIN RECP BOX

Buy Now
Circular Conn, Rcpt, 18-1, Box Mount; Military Specification Itt Cannon - 13AC0016 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-1, Box Mount; Military Specification Itt Cannon
13AC0016
Circular Conn, Rcpt, 18-1, Box Mount; Military Specification Itt Cannon 13AC0016
CIRCULAR CONN, RCPT, 18-1, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-1, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E18-1S 1200-1084-ND MS3102E18-1S 13AC0016
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 18-1, Box Mount; Military Specification Itt Cannon
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 200 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Ribbon Cable Connectors - 1658620-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Specialized Connectors - 1498SP - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Crimp
Coupling Clamp Terminal
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details