ITT Cannon Circular Connector, Rcpt, 18-1, Flange; Military Specification Itt Cannon MS3102E18-1PY

Description
ER 10C 10#16 PIN RECP
Request a Quote Datasheet
Description
ER 10C 10#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E18-1PY - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 PIN RECP

ER 10C 10#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
ER 10C 10#16 PIN RECP

ER 10C 10#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 18-1, Flange; Military Specification Itt Cannon - 02K6811 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-1, Flange; Military Specification Itt Cannon
02K6811
Circular Connector, Rcpt, 18-1, Flange; Military Specification Itt Cannon 02K6811
CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E18-1PY MS3102E18-1PY 02K6811
Product Name Circular Connector, Rcpt, 18-1, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details